Female Power Crimp Connector 19A 600V 24-18AWG Tin Bronze Product overview: 350570-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350570-3 can be used for catalog matching and distributor lookup.
Socket Contact Tin 18-24 AWG Crimp
Socket Contact Tin 18-24 AWG Crimp
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334296-350570-3
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 18-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 7,500
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A25727-ND,A25363CT,-
Base Product Number: 350570
RoHS Status: RoHS Compliant
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
350570-3 ROHS COMPLIANT: YES
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
UMNL SOK 24-18 PTPPHBZ
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal MATE-N-LOK RoHS Compliant: Yes
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal MATE-N-LOK RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-350570-3 | A25363CT-ND | 350570-3 | 350570-3 | 1334296-350570-3 | 90F3613 | 82AC1541 | 29AH8747 |
| Product Name | 19A 600V Electronic Connector | Rectangular Connector Contacts | Connectors | Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity | 350570-3 Rohs Compliant Amp - Te Connectivity | Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | |||||||
| Termination | Crimp | Crimp | Crimp | Crimp | ||||
| Voltage Rating | 600 volts |