TE Connectivity Rectangular Connector Contacts 350570-1

Description
Socket Contact Tin 18-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 18-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A97891TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A97891TR-ND
Rectangular Connector Contacts A97891TR-ND
Socket Contact Tin 18-24 AWG Crimp

Socket Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A97891CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A97891CT-ND
Rectangular Connector Contacts A97891CT-ND
Socket Contact Tin 18-24 AWG Crimp

Socket Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334273-350570-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334273-350570-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334273-350570-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334273-350570-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 7,500 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -350570-1-SI,A97891T R,350570-1-ND,350570 1,A97891CT,-350570-1 -CSI Base Product Number: 350570 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334273-350570-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 18-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 7,500
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -350570-1-SI,A97891TR,350570-1-ND,3505701,A97891CT,-350570-1-CSI
Base Product Number: 350570
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-350570-1
19A 600V Electronic Connector 332-350570-1
Female Power Crimp Terminal, 19A, 600V, 24-18AWG, Brass/Tin Product overview: 350570-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350570-1 can be used for catalog matching and distributor lookup.

Female Power Crimp Terminal, 19A, 600V, 24-18AWG, Brass/Tin Product overview: 350570-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350570-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 350570-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350570-1
Contacts 350570-1
UMNL SOK 24-18 PTPBR

UMNL SOK 24-18 PTPBR

Buy Now
Swedesboro, NJ, United States
Contacts
350570-1
Contacts 350570-1
Contacts

Contacts

Buy Now
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 90F3624 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
90F3624
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 90F3624
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Length:0.76" RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Length:0.76" RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2723 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2723
Contact, Socket, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2723
CONTACT, SOCKET, 24-18AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 64AH9715 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
64AH9715
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 64AH9715
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings; Wire Size AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A97891TR-ND 1334273-350570-1 332-350570-1 350570-1 90F3624 64AH9715
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 19A 600V Electronic Connector Contacts Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG 24 AWG ? to 18 AWG
Termination Crimp Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Shenzhen QH Industrial Co., Ltd
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details