TE Connectivity Spade Terminals 350568-1

Description
Body Features Terminal & Contact Weight (G) : .335 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.77 MM  [.07 INCH ] Product Length : 16.07 MM  [.633 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Spring Spade Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : .335 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.77 MM  [.07 INCH ] Product Length : 16.07 MM  [.633 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Spring Spade Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 350568-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
350568-1
Spade Terminals 350568-1
Body Features Terminal & Contact Weight (G) : .335 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.77 MM  [.07 INCH ] Product Length : 16.07 MM  [.633 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Spring Spade Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : .335

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.77 MM  [.07 INCH ]
  • Product Length : 16.07 MM  [.633 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Spring Spade
  • Stud Size : #8, M4
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
350568-1
Terminals 350568-1
Terminals SPADE SNAP-ON

Terminals SPADE SNAP-ON

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 350568-1 350568-1
Product Name Spade Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Tap, Straight, 4.8X0.8Mm; Tab Size Metric Amp Te Connectivity - 98K4718 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details