TE Connectivity Wire to Board Connectors 350566-7

Description
WTB Tin Terminal Connector 18-22 AWG
Request a Quote Datasheet
Description
WTB Tin Terminal Connector 18-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Connectors - A106711-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A106711-ND
Wire to Board Connectors A106711-ND
WTB Tin Terminal Connector 18-22 AWG

WTB Tin Terminal Connector 18-22 AWG

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-350566-7
Electronic Connector 332-350566-7
Female Crimp Terminal, 18-22 AWG, Tin Plated Brass Product overview: 350566-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350566-7 can be used for catalog matching and distributor lookup.

Female Crimp Terminal, 18-22 AWG, Tin Plated Brass Product overview: 350566-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350566-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 350566-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350566-7
Contacts 350566-7
MINI AMP-IN 22-18 AWG POST TIN PLTD

MINI AMP-IN 22-18 AWG POST TIN PLTD

Buy Now
Swedesboro, NJ, United States
Contacts
350566-7
Contacts 350566-7
Contacts

Contacts

Buy Now
Connectors, Interconnects - Terminals - Wire to Board Connectors - 1333510-350566-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire to Board Connectors
1333510-350566-7
Connectors, Interconnects - Terminals - Wire to Board Connectors 1333510-350566-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333510-350566-7 Category: Connectors, Interconnects>Termin als>Wire to Board Connectors Packaging: Bulk Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Brass Standard Package: 7,000 Terminal Type: Through Board, Locking Length - Overall: 0.250" (6.35mm) Insulation Diameter: 0.060" ~ 0.110" (1.52mm ~ 2.79mm) Hole Diameter: 0.072" ~ 0.077" (1.83mm ~ 1.96mm) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A106711,350566-7-ND, -1494-350566-7-CSI,3 505667,-350566-7-SI Base Product Number: 350566 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333510-350566-7
Category: Connectors, Interconnects>Terminals>Wire to Board Connectors
Packaging: Bulk
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Brass
Standard Package: 7,000
Terminal Type: Through Board, Locking
Length - Overall: 0.250" (6.35mm)
Insulation Diameter: 0.060" ~ 0.110" (1.52mm ~ 2.79mm)
Hole Diameter: 0.072" ~ 0.077" (1.83mm ~ 1.96mm)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A106711,350566-7-ND,-1494-350566-7-CSI,3505667,-350566-7-SI
Base Product Number: 350566
RoHS Status: RoHS Compliant

Buy Now Datasheet
Wire to Board Connectors - 350566-7 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board Connectors
350566-7
Wire to Board Connectors 350566-7
CONN TERM WTB 18-22AWG TIN

CONN TERM WTB 18-22AWG TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106711-ND 332-350566-7 350566-7 1333510-350566-7 350566-7
Product Name Wire to Board Connectors Electronic Connector Contacts Connectors, Interconnects - Terminals - Wire to Board Connectors Wire to Board Connectors
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
NANO SIM Card Connector 6 Pin Flip Type Metal Body CT - ET-NO6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4861605 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-0131-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
3 suppliers