TE Connectivity PCB Terminals 350566-3

Description
Contact Features Contact Mating Area Plating Material Thickness : 3.04 MICM  [120 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Extension Below Board : 3.43 MM  [.135 INCH ] PCB Hole Diameter : 1.83 MM  [.072 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7500 Product Type Features Terminal Features : Stud Hole Wire Insulation Support Retention Type : Insulation Support Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.04 MICM  [120 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Extension Below Board : 3.43 MM  [.135 INCH ] PCB Hole Diameter : 1.83 MM  [.072 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7500 Product Type Features Terminal Features : Stud Hole Wire Insulation Support Retention Type : Insulation Support Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 350566-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
350566-3
PCB Terminals 350566-3
Contact Features Contact Mating Area Plating Material Thickness : 3.04 MICM  [120 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Extension Below Board : 3.43 MM  [.135 INCH ] PCB Hole Diameter : 1.83 MM  [.072 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7500 Product Type Features Terminal Features : Stud Hole Wire Insulation Support Retention Type : Insulation Support Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 3.04 MICM  [120 MICIN ]
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.01 MICM  [40 MICIN ]
  • PCB Terminal Type : PCB Pin
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : Miniature

Dimensions


  • Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ]
  • Extension Below Board : 3.43 MM  [.135 INCH ]
  • PCB Hole Diameter : 1.83 MM  [.072 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 7500

Product Type Features


  • Terminal Features : Stud Hole
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminals - Wire to Board Connectors - A123025CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A123025CT-ND
Terminals - Wire to Board Connectors A123025CT-ND
CONN TERM WTB 18-22AWG TIN

CONN TERM WTB 18-22AWG TIN

Buy Now Datasheet
Terminals - Wire to Board Connectors - A123025TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A123025TR-ND
Terminals - Wire to Board Connectors A123025TR-ND
CONN TERM WTB 18-22AWG TIN

CONN TERM WTB 18-22AWG TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 350566-3 A123025CT-ND A123025TR-ND
Product Name PCB Terminals Terminals - Wire to Board Connectors Terminals - Wire to Board Connectors
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details