WTB Tin-Lead Terminal Connector 18-22 AWG
Male Crimp Signal/Power Contact, Tin Plated Bronze, 18-22AWG Product overview: 350566-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350566-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1363123-350566-1
Category: Connectors, Interconnects - Terminals - Wire to Board Connectors
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini Amp-In
Package: Tape & Reel (TR)
Product Status: Obsolete
Base Product Number: 350566
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin-Lead
Length - Overall: 0.250" (6.35mm)
Contact Material: Phosphor Bronze
Terminal Type: Through Board, Locking
Insulation Diameter: 0.060" ~ 0.110" (1.52mm ~ 2.79mm)
Hole Diameter: 0.072" ~ 0.077" (1.83mm ~ 1.96mm)
CONN TERM WTB 18-22AWG TIN/LEAD
MINI AMP-IN 22-18 PTLP/PHBZ
MINI AMP-IN 22-18 PTLP/PHBZ ROHS COMPLIANT: NO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A103918TR-ND | 332-350566-1 | 1363123-350566-1 | 350566-1 | 76AC6578 |
| Product Name | Wire to Board Connectors | Electronic Connector | Connectors, Interconnects - Terminals - Wire to Board Connectors | Wire to Board Connectors | Mini Amp-In 22-18 Ptlp/phbz Amp - Te Connectivity |
| Contact Size (AWG) | 18 to 22 AWG | 18 to 22 AWG |