TE Connectivity Connector Contacts 350561-8

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : None Wire Contact Termination Area Plating Material : None Dimensions Wire Size (MMSQ) : .25 - .75 Wire Size (AWG) : 24 - 18 Wire Size (CMA) : 404 - 1624 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : None Wire Contact Termination Area Plating Material : None Dimensions Wire Size (MMSQ) : .25 - .75 Wire Size (AWG) : 24 - 18 Wire Size (CMA) : 404 - 1624 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 350561-8 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
350561-8
Connector Contacts 350561-8
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : None Wire Contact Termination Area Plating Material : None Dimensions Wire Size (MMSQ) : .25 - .75 Wire Size (AWG) : 24 - 18 Wire Size (CMA) : 404 - 1624 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 19
  • Contact Mating Area Plating Material : Unplated
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Contact Underplating Material : None
  • Wire Contact Termination Area Plating Material : None

Dimensions


  • Wire Size (MMSQ) : .25 - .75
  • Wire Size (AWG) : 24 - 18
  • Wire Size (CMA) : 404 - 1624

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Discrete Wire Type : Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 350561-8
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103455-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details