TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 350561-7

Description
Win Source Part Number: 1012058-350561-7 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 7,000 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A25726,A25726-ND,A25 359CT,-350561-7-SI,A 25359TR,3505617,3505 61-7-ND Base Product Number: 350561
Request a Quote Datasheet
Description
Win Source Part Number: 1012058-350561-7 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 7,000 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A25726,A25726-ND,A25 359CT,-350561-7-SI,A 25359TR,3505617,3505 61-7-ND Base Product Number: 350561
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1012058-350561-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1012058-350561-7
Connectors, Interconnects - Rectangular Connectors - Contacts 1012058-350561-7
Win Source Part Number: 1012058-350561-7 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 7,000 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A25726,A25726-ND,A25 359CT,-350561-7-SI,A 25359TR,3505617,3505 61-7-ND Base Product Number: 350561

Win Source Part Number: 1012058-350561-7
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Universal MATE-N-LOK
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-24 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 7,000
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A25726,A25726-ND,A25359CT,-350561-7-SI,A25359TR,3505617,350561-7-ND
Base Product Number: 350561

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-350561-7
19A 600V Electronic Connector 332-350561-7
Power Pin, 19A, 600V, M, Crimp, AU/NI/BR, 24-18 AWG Product overview: 350561-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350561-7 can be used for catalog matching and distributor lookup.

Power Pin, 19A, 600V, M, Crimp, AU/NI/BR, 24-18 AWG Product overview: 350561-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350561-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 350561-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350561-7
Contacts 350561-7
UMNL PIN 24-18 .0126 AU/NI/BR

UMNL PIN 24-18 .0126 AU/NI/BR

Buy Now
Swedesboro, NJ, United States
Contacts
350561-7
Contacts 350561-7
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A25359CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25359CT-ND
Rectangular Connector Contacts A25359CT-ND
Pin Contact Gold 18-24 AWG Crimp

Pin Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A25359TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25359TR-ND
Rectangular Connector Contacts A25359TR-ND
Pin Contact Gold 18-24 AWG Crimp

Pin Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 350561-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
350561-7
Connectors Crimp Contacts, Commercial, Stamped & Formed 350561-7
UMNL PIN 24-18 .0126 AU/NI/BR

UMNL PIN 24-18 .0126 AU/NI/BR

Buy Now
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 90F3611 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
90F3611
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 90F3611
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2722 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2722
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2722
CONTACT, PIN, 24-18AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1012058-350561-7 332-350561-7 350561-7 A25359CT-ND 350561-7 90F3611 28X2722
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts 19A 600V Electronic Connector Contacts Rectangular Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp Crimp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-11021TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details