TE Connectivity Connectors 350561-3

Description
UMNL PIN 24-18 .0126 PTPPHBZ
Request a Quote Datasheet
Description
UMNL PIN 24-18 .0126 PTPPHBZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 350561-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
350561-3
Connectors 350561-3
UMNL PIN 24-18 .0126 PTPPHBZ

UMNL PIN 24-18 .0126 PTPPHBZ

Buy Now
Contacts - 350561-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350561-3
Contacts 350561-3
UMNL PIN 24-18 .0126 PTPPHBZ

UMNL PIN 24-18 .0126 PTPPHBZ

Buy Now
Rectangular Connector Contacts - A25362TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25362TR-ND
Rectangular Connector Contacts A25362TR-ND
Pin Contact Tin 18-24 AWG Crimp

Pin Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A25362CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25362CT-ND
Rectangular Connector Contacts A25362CT-ND
Pin Contact Tin 18-24 AWG Crimp

Pin Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 70C3819 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
70C3819
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 70C3819
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2721 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2721
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2721
CONTACT, PIN, 24-18AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 18AH0272 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
18AH0272
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 18AH0272
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal MATE-N-LOK Series RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350561-3 350561-3 A25362TR-ND 70C3819 28X2721
Product Name Connectors Contacts Rectangular Connector Contacts Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Modular Connectors / Ethernet Connectors - E221V16E11 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details