TE Connectivity Contacts 350561-2

Description
UMNL PIN 24-18 .0126 AU/BR
Request a Quote Datasheet
Description
UMNL PIN 24-18 .0126 AU/BR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 350561-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350561-2
Contacts 350561-2
UMNL PIN 24-18 .0126 AU/BR

UMNL PIN 24-18 .0126 AU/BR

Buy Now
Singapore, Singapore
19A 600V Electronic Connector
332-350561-2
19A 600V Electronic Connector 332-350561-2
19A 600V Male Pin Crimp Connector Tool, Gold Brass Product overview: 350561-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350561-2 can be used for catalog matching and distributor lookup.

19A 600V Male Pin Crimp Connector Tool, Gold Brass Product overview: 350561-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350561-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A14299CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14299CT-ND
Rectangular Connector Contacts A14299CT-ND
Pin Contact Gold 18-24 AWG Crimp

Pin Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A14299TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14299TR-ND
Rectangular Connector Contacts A14299TR-ND
Pin Contact Gold 18-24 AWG Crimp

Pin Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
CONN PIN 18-24AWG GOLD CRIMP - 792-350561-2 - Utmel Electronic Limited
Hong Kong, China
CONN PIN 18-24AWG GOLD CRIMP
792-350561-2
CONN PIN 18-24AWG GOLD CRIMP 792-350561-2
CONN PIN 18-24AWG GOLD CRIMP

CONN PIN 18-24AWG GOLD CRIMP

Supplier's Site
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2720 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2720
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2720
CONTACT, PIN, 24-18AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 90F3626 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
90F3626
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 90F3626
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site
Umnl Pin 24-18 .0126 Au/br Rohs Compliant Amp - Te Connectivity - 82AC1540 - Newark, An Avnet Company
Chicago, IL, United States
Umnl Pin 24-18 .0126 Au/br Rohs Compliant Amp - Te Connectivity
82AC1540
Umnl Pin 24-18 .0126 Au/br Rohs Compliant Amp - Te Connectivity 82AC1540
UMNL PIN 24-18 .0126 AU/BR ROHS COMPLIANT: YES

UMNL PIN 24-18 .0126 AU/BR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350561-2 332-350561-2 A14299CT-ND 792-350561-2 28X2720 90F3626 82AC1540
Product Name Contacts 19A 600V Electronic Connector Rectangular Connector Contacts CONN PIN 18-24AWG GOLD CRIMP Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Umnl Pin 24-18 .0126 Au/br Rohs Compliant Amp - Te Connectivity
Gender Male / Plug
Termination Crimp Crimp Crimp Crimp
Voltage Rating 600 volts 600 volts
Current Rating 19.0 amps 19.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details