TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 350561-1

Description
Win Source Part Number: 1151914-350561-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 7,000 Alternative Parts (Cross-Reference): 0-0350561-1; 350561-1.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -350561-1-LSI,-35056 1-1-SI,3505611,A1005 67TR,A100567CT,-CU30 85-000-CSI,350561-1- ND,-CU3085-000-SI-ND ,-CU3085-000-SI Base Product Number: 350561
Request a Quote Datasheet
Description
Win Source Part Number: 1151914-350561-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 7,000 Alternative Parts (Cross-Reference): 0-0350561-1; 350561-1.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -350561-1-LSI,-35056 1-1-SI,3505611,A1005 67TR,A100567CT,-CU30 85-000-CSI,350561-1- ND,-CU3085-000-SI-ND ,-CU3085-000-SI Base Product Number: 350561
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1151914-350561-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1151914-350561-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1151914-350561-1
Win Source Part Number: 1151914-350561-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 7,000 Alternative Parts (Cross-Reference): 0-0350561-1; 350561-1.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -350561-1-LSI,-35056 1-1-SI,3505611,A1005 67TR,A100567CT,-CU30 85-000-CSI,350561-1- ND,-CU3085-000-SI-ND ,-CU3085-000-SI Base Product Number: 350561

Win Source Part Number: 1151914-350561-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Universal MATE-N-LOK
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-24 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 7,000
Alternative Parts (Cross-Reference): 0-0350561-1; 350561-1.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -350561-1-LSI,-350561-1-SI,3505611,A100567TR,A100567CT,-CU3085-000-CSI,350561-1-ND,-CU3085-000-SI-ND,-CU3085-000-SI
Base Product Number: 350561

Buy Now Datasheet
Connectors - 350561-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
350561-1
Connectors 350561-1
UMNL PIN 24-18 .0126 PTPBR

UMNL PIN 24-18 .0126 PTPBR

Buy Now
Rectangular Connector Contacts - A100567CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100567CT-ND
Rectangular Connector Contacts A100567CT-ND
Pin Contact Tin 18-24 AWG Crimp

Pin Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100567TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100567TR-ND
Rectangular Connector Contacts A100567TR-ND
Pin Contact Tin 18-24 AWG Crimp

Pin Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Contacts - 350561-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350561-1
Contacts 350561-1
UMNL PIN 24-18 .0126 PTPBR

UMNL PIN 24-18 .0126 PTPBR

Buy Now
Swedesboro, NJ, United States
Contacts
350561-1
Contacts 350561-1
Contacts

Contacts

Buy Now
Singapore, Singapore
19A 600V Electronic Connector
332-350561-1
19A 600V Electronic Connector 332-350561-1
Power Contact Pin, 19A, 600V, Crimp, 18-24AWG, Brass/Tin Product overview: 350561-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350561-1 can be used for catalog matching and distributor lookup.

Power Contact Pin, 19A, 600V, Crimp, 18-24AWG, Brass/Tin Product overview: 350561-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350561-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2719 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2719
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2719
CONTACT, PIN, 24-18AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 70C3818 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
70C3818
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 70C3818
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1151914-350561-1 350561-1 A100567CT-ND 350561-1 332-350561-1 28X2719 70C3818
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Connectors Rectangular Connector Contacts Contacts 19A 600V Electronic Connector Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp Crimp
Contact Size (AWG) 18 to 24 AWG 24 AWG ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details