TE Connectivity Rectangular Connector Contacts 350552-7

Description
Pin Contact Gold 14-20 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Gold 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25371-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25371-ND
Rectangular Connector Contacts A25371-ND
Pin Contact Gold 14-20 AWG Crimp

Pin Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-350552-7
19A 600V Electronic Connector 332-350552-7
Male Crimp Power Pin, 19A, 600V, 20-14 AWG, Gold Brass Product overview: 350552-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350552-7 can be used for catalog matching and distributor lookup.

Male Crimp Power Pin, 19A, 600V, 20-14 AWG, Gold Brass Product overview: 350552-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350552-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 350552-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350552-7
Contacts 350552-7
UMNL PIN 20-14 AUBR L/P

UMNL PIN 20-14 AUBR L/P

Buy Now
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 88W2360 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
88W2360
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 88W2360
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25371-ND 332-350552-7 350552-7 88W2360
Product Name Rectangular Connector Contacts 19A 600V Electronic Connector Contacts Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 14 to 20 AWG 20 AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nano NPS Series Strip Connectors - Single Row Horizontal Thru-Hole - Type H2 -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details