Win Source Part Number: 1011740-350552-6
Category: Connectors, Interconnects>Rectan
Series: Universal MATE-N-LOK
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-350552-6,-35055
Base Product Number: 350552
Power Contact PIN, Crimp, 19A, Gold, 14-20AWG, Straight Product overview: 350552-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350552-6 can be used for catalog matching and distributor lookup.
Pin Contact Gold 14-20 AWG Crimp
UMNL PIN 20-14 AU/PHBZ L/P
CONN PIN 14-20AWG CRIMP GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1011740-350552-6 | 332-350552-6 | 350552-6 | A25408-ND | 42AJ3353 | 792-350552-6 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Contacts | 19A Electronic Connector | Contacts | Rectangular Connector Contacts | Umnl Pin 20-14 Au/phbz L/p Amp - Te Connectivity | CONN PIN 14-20AWG CRIMP GOLD |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||
| Termination | Crimp | Crimp | Crimp | |||
| Gender | Male / Plug | |||||
| Contact Size (AWG) | 14 to 20 AWG |