TE Connectivity Contacts 350552-3

Description
UMNL PIN 20-14 PTPPHBZ L/P
Request a Quote Datasheet
Description
UMNL PIN 20-14 PTPPHBZ L/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 350552-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350552-3
Contacts 350552-3
UMNL PIN 20-14 PTPPHBZ L/P

UMNL PIN 20-14 PTPPHBZ L/P

Buy Now
Swedesboro, NJ, United States
Contacts
350552-3
Contacts 350552-3
Contacts

Contacts

Buy Now
Singapore, Singapore
19A 600V Electronic Connector
332-350552-3
19A 600V Electronic Connector 332-350552-3
Power Pin, Crimp, 19A, 600V, 20-14 AWG, Male, Tin/Bronze Product overview: 350552-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350552-3 can be used for catalog matching and distributor lookup.

Power Pin, Crimp, 19A, 600V, 20-14 AWG, Male, Tin/Bronze Product overview: 350552-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350552-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A25374-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25374-ND
Rectangular Connector Contacts A25374-ND
Pin Contact Tin 14-20 AWG Crimp

Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 90F4788 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
90F4788
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 90F4788
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350552-3 332-350552-3 A25374-ND 90F4788
Product Name Contacts 19A 600V Electronic Connector Rectangular Connector Contacts Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Gender Male / Plug
Termination Crimp Crimp
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data