TE Connectivity Rectangular Connector Contacts 350551-3

Description
Socket Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25375-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25375-ND
Rectangular Connector Contacts A25375-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Contacts - 350551-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350551-3
Contacts 350551-3
UMNL SOK 20-14 PTPPHBZ L/P

UMNL SOK 20-14 PTPPHBZ L/P

Buy Now
Swedesboro, NJ, United States
Contacts
350551-3
Contacts 350551-3
Contacts

Contacts

Buy Now
Connectors - 350551-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
350551-3
Connectors 350551-3
UMNL SOK 20-14 PTPPHBZ L/P

UMNL SOK 20-14 PTPPHBZ L/P

Buy Now
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 90F4789 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
90F4789
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 90F4789
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site
350551-3 Rohs Compliant Amp - Te Connectivity - 82AC1538 - Newark, An Avnet Company
Chicago, IL, United States
350551-3 Rohs Compliant Amp - Te Connectivity
82AC1538
350551-3 Rohs Compliant Amp - Te Connectivity 82AC1538
350551-3 ROHS COMPLIANT: YES

350551-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25375-ND 350551-3 350551-3 90F4789 82AC1538
Product Name Rectangular Connector Contacts Contacts Connectors Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 350551-3 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
E-Z-Flex Banana Socket to 0.062″ Pin Plug, Adapter - 9340 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details