TE Connectivity Contacts 350551-2

Description
UMNL SOK 20-14 AUBR L/P
Request a Quote Datasheet
Description
UMNL SOK 20-14 AUBR L/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 350551-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350551-2
Contacts 350551-2
UMNL SOK 20-14 AUBR L/P

UMNL SOK 20-14 AUBR L/P

Buy Now
Swedesboro, NJ, United States
Contacts
350551-2
Contacts 350551-2
Contacts

Contacts

Buy Now
Singapore, Singapore
19A 600V Electronic Connector
332-350551-2
19A 600V Electronic Connector 332-350551-2
Female Power Connector, 19A, 600V, Crimp, Gold Brass, 20-14 AWG Product overview: 350551-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350551-2 can be used for catalog matching and distributor lookup.

Female Power Connector, 19A, 600V, Crimp, Gold Brass, 20-14 AWG Product overview: 350551-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350551-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A25369-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25369-ND
Rectangular Connector Contacts A25369-ND
Socket Contact Gold 14-20 AWG Crimp

Socket Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 98F7607 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
98F7607
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 98F7607
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG; Length:0.78" RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG; Length:0.78" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350551-2 332-350551-2 A25369-ND 98F7607
Product Name Contacts 19A 600V Electronic Connector Rectangular Connector Contacts Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack
Termination Crimp Crimp
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details