TE Connectivity Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 350550-7.

Description
CONTACT, SOCKET, 20-14AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG ROHS COMPLIANT: YES
Description
CONTACT, SOCKET, 20-14AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 28AC8997 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
28AC8997
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 28AC8997
CONTACT, SOCKET, 20-14AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, 20-14AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8997
Product Name Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products