TE Connectivity Contacts 350550-7

Description
UMNL SOK 20-14 AU/BR L/P
Request a Quote Datasheet
Description
UMNL SOK 20-14 AU/BR L/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 350550-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350550-7
Contacts 350550-7
UMNL SOK 20-14 AU/BR L/P

UMNL SOK 20-14 AU/BR L/P

Buy Now
Swedesboro, NJ, United States
Contacts
350550-7
Contacts 350550-7
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A25342-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25342-ND
Rectangular Connector Contacts A25342-ND
Socket Contact Gold 14-20 AWG Crimp

Socket Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
CONN SOCKET 14-20AWG CRIMP GOLD - 792-350550-7 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 14-20AWG CRIMP GOLD
792-350550-7
CONN SOCKET 14-20AWG CRIMP GOLD 792-350550-7
CONN SOCKET 14-20AWG CRIMP GOLD

CONN SOCKET 14-20AWG CRIMP GOLD

Supplier's Site
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 90F5658 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
90F5658
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 90F5658
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site
Contact, Universal Mate-N-Lok Series, Socket, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 40Y3020 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Universal Mate-N-Lok Series, Socket, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
40Y3020
Contact, Universal Mate-N-Lok Series, Socket, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 40Y3020
Contact, Universal Mate-N-Lok Series, Socket, 20 AWG, 14 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Universal Mate-N-Lok Series, Socket, 20 AWG, 14 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350550-7 A25342-ND 792-350550-7 90F5658 40Y3020
Product Name Contacts Rectangular Connector Contacts CONN SOCKET 14-20AWG CRIMP GOLD Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity Contact, Universal Mate-N-Lok Series, Socket, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 14 to 20 AWG 20 AWG
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
BiLobe® Connectors - Standards -Type Single Row - A55000-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details