TE Connectivity Contacts 350550-1

Description
UMNL SOK 20-14 PTPBR L/P
Request a Quote Datasheet
Description
UMNL SOK 20-14 PTPBR L/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 350550-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350550-1
Contacts 350550-1
UMNL SOK 20-14 PTPBR L/P

UMNL SOK 20-14 PTPBR L/P

Buy Now
Swedesboro, NJ, United States
Contacts
350550-1
Contacts 350550-1
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A1441-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A1441-ND
Rectangular Connector Contacts A1441-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Accessories - 1334497-350550-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Accessories
1334497-350550-1
Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Accessories 1334497-350550-1
Manufacturer: TE Connectivity Win Source Part Number: 1334497-350550-1 Category: Connectors, Interconnects>Termin al Blocks>Terminal Block Accessories>Accessor ies Packaging: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Other Part Number: 3845-350550-1 Product Status: Active RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity
Win Source Part Number: 1334497-350550-1
Category: Connectors, Interconnects>Terminal Blocks>Terminal Block Accessories>Accessories
Packaging: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Other Part Number: 3845-350550-1
Product Status: Active
RoHS Status: ROHS3 Compliant

Buy Now
Singapore, Singapore
19A 600V Electronic Connector
332-350550-1
19A 600V Electronic Connector 332-350550-1
Power Contact, Female, Crimp, 19A, 600V, 14-20AWG Product overview: 350550-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350550-1 can be used for catalog matching and distributor lookup.

Power Contact, Female, Crimp, 19A, 600V, 14-20AWG Product overview: 350550-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350550-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 33B8242 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
33B8242
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 33B8242
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site
350550-1 Rohs Compliant Amp - Te Connectivity - 38AH4224 - Newark, An Avnet Company
Chicago, IL, United States
350550-1 Rohs Compliant Amp - Te Connectivity
38AH4224
350550-1 Rohs Compliant Amp - Te Connectivity 38AH4224
350550-1 ROHS COMPLIANT: YES

350550-1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350550-1 A1441-ND 1334497-350550-1 332-350550-1 33B8242 38AH4224
Product Name Contacts Rectangular Connector Contacts Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Accessories 19A 600V Electronic Connector Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 350550-1 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 14 to 20 AWG 20 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details