TE Connectivity Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 350547-1.

Description
CONTACT, PIN, 20-14AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:UNIVERSAL MATE-N-LOK HOUSINGS ROHS COMPLIANT: YES
Description
CONTACT, PIN, 20-14AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:UNIVERSAL MATE-N-LOK HOUSINGS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 26AC7119 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
26AC7119
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 26AC7119
CONTACT, PIN, 20-14AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:UNIVERSAL MATE-N-LOK HOUSINGS ROHS COMPLIANT: YES

CONTACT, PIN, 20-14AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:UNIVERSAL MATE-N-LOK HOUSINGS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC7119
Product Name Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11159-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details