Pin Contact Tin 14-20 AWG Crimp
Signal/Power Contact, Male, Straight Mount, Crimp, 14-20AWG Product overview: 350547-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350547-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1005924-350547-1
Category: Connectors, Interconnects>Rectan
Series: Universal MATE-N-LOK
Contact Finish: Tin
Package: Bulk
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -651-1083-01-SI,-651
Base Product Number: 350547
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes
UMNL PIN 20-14 PTPBR L/P ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350547-1 | A14300-ND | 332-350547-1 | 1005924-350547-1 | 01C1197 | 38AH4222 |
| Product Name | Contacts | Rectangular Connector Contacts | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Contacts | Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity | Umnl Pin 20-14 Ptpbr L/p Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |