TE Connectivity Connector Contacts 350547-1

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Mating Pin Diameter : 2.13 MM  [.084 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 1.52 - 3.3 MM  [.06 - .13 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Mating Pin Diameter : 2.13 MM  [.084 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 1.52 - 3.3 MM  [.06 - .13 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 350547-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
350547-1
Connector Contacts 350547-1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Mating Pin Diameter : 2.13 MM  [.084 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 1.52 - 3.3 MM  [.06 - .13 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 19
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Mating Pin Diameter : 2.13 MM  [.084 INCH ]
  • Wire Contact Termination Area Plating Material : Pre-Tin
  • Wire Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Compatible Insulation Diameter Range : 1.52 - 3.3 MM  [.06 - .13 INCH ]
  • Wire Size (MMSQ) : .5 - 2
  • Wire Size (AWG) : 20 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Industry Standards


  • Compatible With Agency/Standards Products : CSA, VDE, UL

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
General Terminal - 350547-1 - Richardson RFPD
Downers Grove, IL, United States
General Terminal
350547-1
General Terminal 350547-1
Universal MATE-N-LOK Contact

Universal MATE-N-LOK Contact

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Wire Terminals Wire Terminals
Product Number 350547-1 350547-1
Product Name Connector Contacts General Terminal
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details