4 Pos Wire-to-Board Rectangular Connector, 13A, 250V, Tin Product overview: 350543-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350543-1 can be used for catalog matching and distributor lookup.
TE Connectivity 350543-1 PCB Header
TE Connectivity 350543-1 PCB Header
"Connector Header Through Hole 4 position 0.200"" (5.08mm)"
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.95MM; Connector Systems:Wire-to-Boar
CONN HEADER 4POS VERT .200 TIN
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-350543-1 | 7122299P | 7122299 | A14371-ND | 89F4469 | 792-350543-1 |
| Product Name | 13A 250V Electronic Connector | PCB Headers | PCB Headers | Headers, Male Pins | Plug & Socket Connector, Header, 4 Position, 4.95Mm; Connector Systems Amp - Te Connectivity | CONN HEADER 4POS VERT .200 TIN |
| Termination | Solder | Solder | Through Hole | Solder | ||
| Voltage Rating | 250 volts | 250 volts | ||||
| Current Rating | 13.0 amps | 13.0 amps | ||||
| Geometry | Straight | Straight; Straight | Vertical |