"Connector Header Through Hole 3 position 0.200"" (5.08mm)"
CONNECTOR; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 350542-1-ND | 13H1827 |
| Product Name | Headers, Male Pins | Connector; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 250 volts |