"Connector Header Through Hole 3 position 0.200"" (5.08mm)"
Soft Shell Connector, Product Type Interface Seal
PC board pin headers mate with free hanging socket connectors. 0.070" holes on 0.200" centers.
Tin-Plated Contacts
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 4.95MM; Connector Systems:Wire-to-Boar
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A14368-ND | 70083139 | 87F2966 |
| Product Name | Headers, Male Pins | Connector, Shell; Commercial MATE-N-LOK; Pin; 3; 13; 250 VAC; Nylon; Natural | Plug & Socket Connector, Header, 3 Position, 4.95Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | PCB Mount | |
| Number of Contacts | 3 # | ||
| Geometry | Straight |