"Connector Header Through Hole 2 position 0.200"" (5.08mm)"
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 4.95MM; No. of Contacts:2Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Header RoHS Compliant: Yes
02P CMNL HDR ASSY LONG NATL
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A14366-ND | 350540-1 | 50F2672 | 42AJ3351 |
| Product Name | Headers, Male Pins | Pin & Socket Connectors | Plug & Socket Connector, Header, 2 Position, 4.95Mm; No. Of Contacts Amp - Te Connectivity | 02P Cmnl Hdr Assy Long Natl Amp - Te Connectivity |
| Connector Type | Header Connector; Header | |||
| Mounting | Through Hole | PCB Mount | ||
| Voltage Rating | 250 volts |