"Connector Header Through Hole 2 position 0.200"" (5.08mm)"
Soft Shell Connector, Product Type Interface Seal
PC board pin headers mate with free hanging socket connectors. 0.070" holes on 0.200" centers.
Tin-Plated Contacts
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 4.95MM; Connector Systems:Wire-to-Boar
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350539-1 | A14364-ND | 70083138 | 87F2962 |
| Product Name | Pin & Socket Connectors | Headers, Male Pins | Connector, Shell; Commercial MATE-N-LOK; Pin; 2; 13; 250 VAC; Nylon; Natural | Plug & Socket Connector, Header, 2 Position, 4.95Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | PCB Mount | ||
| Number of Contacts | 2 # | |||
| Geometry | Straight |