TE Connectivity Connectors Crimp Contacts, Commercial, Stamped & Formed 350538-7

Description
UMNL PIN 20-14 AU/NI/BR
Request a Quote Datasheet
Description
UMNL PIN 20-14 AU/NI/BR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 350538-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
350538-7
Connectors Crimp Contacts, Commercial, Stamped & Formed 350538-7
UMNL PIN 20-14 AU/NI/BR

UMNL PIN 20-14 AU/NI/BR

Buy Now
Rectangular Connector Contacts - A25371TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25371TR-ND
Rectangular Connector Contacts A25371TR-ND
Pin Contact Gold 14-20 AWG Crimp

Pin Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A25371CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25371CT-ND
Rectangular Connector Contacts A25371CT-ND
Pin Contact Gold 14-20 AWG Crimp

Pin Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Contacts - 350538-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350538-7
Contacts 350538-7
UMNL PIN 20-14 AU/NI/BR

UMNL PIN 20-14 AU/NI/BR

Buy Now
Swedesboro, NJ, United States
Contacts
350538-7
Contacts 350538-7
Contacts

Contacts

Buy Now
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 81C8214 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
81C8214
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 81C8214
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350538-7 A25371TR-ND 350538-7 81C8214
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Rectangular Connector Contacts Contacts Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-141-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details