TE Connectivity Connectors Crimp Contacts, Commercial, Stamped & Formed 350538-3

Description
UMNL PIN 20-14 .0125 PTPPHBZ
Request a Quote Datasheet
Description
UMNL PIN 20-14 .0125 PTPPHBZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 350538-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
350538-3
Connectors Crimp Contacts, Commercial, Stamped & Formed 350538-3
UMNL PIN 20-14 .0125 PTPPHBZ

UMNL PIN 20-14 .0125 PTPPHBZ

Buy Now
Connectors, Interconnects - Rectangular Connectors - Contacts - 1224188-350538-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1224188-350538-3
Connectors, Interconnects - Rectangular Connectors - Contacts 1224188-350538-3
Win Source Part Number: 1224188-350538-3 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 2,500 Alternative Parts (Cross-Reference): 350538-3.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A25374CT,2266-350538 -3,-090064-000-SI,35 0538-3-ND,-090064-00 0-CSI,3505383,A25373 ,-090064-000-CSI-ND, A25373-ND,-090064-00 0-SI-ND,-350538-3-SI ,A25374TR,-350538-3- CSI Base Product Number: 350538

Win Source Part Number: 1224188-350538-3
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Universal MATE-N-LOK
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 2,500
Alternative Parts (Cross-Reference): 350538-3.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A25374CT,2266-350538-3,-090064-000-SI,350538-3-ND,-090064-000-CSI,3505383,A25373,-090064-000-CSI-ND,A25373-ND,-090064-000-SI-ND,-350538-3-SI,A25374TR,-350538-3-CSI
Base Product Number: 350538

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-350538-3
19A 600V Electronic Connector 332-350538-3
Power Contact Pin, Crimp, 19A, 600V, 14-20AWG, Male, Tin Product overview: 350538-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350538-3 can be used for catalog matching and distributor lookup.

Power Contact Pin, Crimp, 19A, 600V, 14-20AWG, Male, Tin Product overview: 350538-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350538-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A25374TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25374TR-ND
Rectangular Connector Contacts A25374TR-ND
Pin Contact Tin 14-20 AWG Crimp

Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A25374CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25374CT-ND
Rectangular Connector Contacts A25374CT-ND
Pin Contact Tin 14-20 AWG Crimp

Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Contacts - 350538-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350538-3
Contacts 350538-3
UMNL PIN 20-14 .0125 PTPPHBZ

UMNL PIN 20-14 .0125 PTPPHBZ

Buy Now
Swedesboro, NJ, United States
Contacts
350538-3
Contacts 350538-3
Contacts

Contacts

Buy Now
Umnl Pin 20-14 .0125 Ptpphbz Amp - Te Connectivity - 88AJ0415 - Newark, An Avnet Company
Chicago, IL, United States
Umnl Pin 20-14 .0125 Ptpphbz Amp - Te Connectivity
88AJ0415
Umnl Pin 20-14 .0125 Ptpphbz Amp - Te Connectivity 88AJ0415
UMNL PIN 20-14 .0125 PTPPHBZ

UMNL PIN 20-14 .0125 PTPPHBZ

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350538-3 1224188-350538-3 332-350538-3 A25374TR-ND 350538-3 88AJ0415
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Connectors, Interconnects - Rectangular Connectors - Contacts 19A 600V Electronic Connector Rectangular Connector Contacts Contacts Umnl Pin 20-14 .0125 Ptpphbz Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6 - 70078494 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Din Rail, Channel - 2946-2002-2208/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers