Pin Contact Gold 14-20 AWG Crimp
Power Contact Pin, Crimp, 19A, 600V, 14-20AWG, Gold Plated Product overview: 350538-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350538-2 can be used for catalog matching and distributor lookup.
UMNL PIN 20-14 AU/NI/BR ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350538-2 | A25368TR-ND | 332-350538-2 | 13H1825 |
| Product Name | Contacts | Rectangular Connector Contacts | 19A 600V Electronic Connector | Umnl Pin 20-14 Au/ni/br Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | |||
| Contact Size (AWG) | 14 to 20 AWG | |||
| Gender | Male / Plug |