TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 350538-1

Description
Win Source Part Number: 996428-350538-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -CU3084-000-SI,A1005 66TR,350538-1-ND,A10 0566CT,-CU3084-000-S I-ND,-350538-1-SI,-C U3084-000-CSI,350538 1 Base Product Number: 350538
Request a Quote Datasheet
Description
Win Source Part Number: 996428-350538-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -CU3084-000-SI,A1005 66TR,350538-1-ND,A10 0566CT,-CU3084-000-S I-ND,-350538-1-SI,-C U3084-000-CSI,350538 1 Base Product Number: 350538
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 996428-350538-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
996428-350538-1
Connectors, Interconnects - Rectangular Connectors - Contacts 996428-350538-1
Win Source Part Number: 996428-350538-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -CU3084-000-SI,A1005 66TR,350538-1-ND,A10 0566CT,-CU3084-000-S I-ND,-350538-1-SI,-C U3084-000-CSI,350538 1 Base Product Number: 350538

Win Source Part Number: 996428-350538-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Universal MATE-N-LOK
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -CU3084-000-SI,A100566TR,350538-1-ND,A100566CT,-CU3084-000-SI-ND,-350538-1-SI,-CU3084-000-CSI,3505381
Base Product Number: 350538

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-350538-1
Electronic Connector 332-350538-1
UMNL PIN 20-14 .0126 PTPBR Product overview: 350538-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350538-1 can be used for catalog matching and distributor lookup.

UMNL PIN 20-14 .0126 PTPBR Product overview: 350538-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350538-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A100566CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100566CT-ND
Rectangular Connector Contacts A100566CT-ND
Pin Contact Tin 14-20 AWG Crimp

Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100566TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100566TR-ND
Rectangular Connector Contacts A100566TR-ND
Pin Contact Tin 14-20 AWG Crimp

Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 350538-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
350538-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 350538-1
UMNL PIN 20-14 .0126 PTPBR

UMNL PIN 20-14 .0126 PTPBR

Buy Now
Contacts - 350538-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350538-1
Contacts 350538-1
UMNL PIN 20-14 .0126 PTPBR

UMNL PIN 20-14 .0126 PTPBR

Buy Now
Swedesboro, NJ, United States
Contacts
350538-1
Contacts 350538-1
Contacts

Contacts

Buy Now
Contact, Universal Mate-N-Lok Series, Pin, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 42Y1413 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Universal Mate-N-Lok Series, Pin, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
42Y1413
Contact, Universal Mate-N-Lok Series, Pin, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 42Y1413
Contact, Universal Mate-N-Lok Series, Pin, 20 AWG, 14 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Universal Mate-N-Lok Series, Pin, 20 AWG, 14 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site
Umnl Pin 20-14 .0126 Ptpbr Amp - Te Connectivity - 76AC6560 - Newark, An Avnet Company
Chicago, IL, United States
Umnl Pin 20-14 .0126 Ptpbr Amp - Te Connectivity
76AC6560
Umnl Pin 20-14 .0126 Ptpbr Amp - Te Connectivity 76AC6560
UMNL PIN 20-14 .0126 PTPBR

UMNL PIN 20-14 .0126 PTPBR

Supplier's Site
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 35X2745 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
35X2745
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 35X2745
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 996428-350538-1 332-350538-1 A100566CT-ND 350538-1 350538-1 42Y1413 35X2745
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Electronic Connector Rectangular Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contacts Contact, Universal Mate-N-Lok Series, Pin, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products