TE Connectivity Rectangular Connector Contacts 350537-7

Description
Socket Contact Gold 14-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25372TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25372TR-ND
Rectangular Connector Contacts A25372TR-ND
Socket Contact Gold 14-20 AWG Crimp

Socket Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A25372CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25372CT-ND
Rectangular Connector Contacts A25372CT-ND
Socket Contact Gold 14-20 AWG Crimp

Socket Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Contacts - 350537-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350537-7
Contacts 350537-7
UMNL SOK 20-14 .0126 AUNI/BR

UMNL SOK 20-14 .0126 AUNI/BR

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 350537-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
350537-7
Connectors Crimp Contacts, Commercial, Stamped & Formed 350537-7
UMNL SOK 20-14 .0126 AUNI/BR

UMNL SOK 20-14 .0126 AUNI/BR

Buy Now
Mini-Reel Of 350537-7 Umnl Sok 20-14 .0126 Auni/b Amp - Te Connectivity - 87X2955 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Reel Of 350537-7 Umnl Sok 20-14 .0126 Auni/b Amp - Te Connectivity
87X2955
Mini-Reel Of 350537-7 Umnl Sok 20-14 .0126 Auni/b Amp - Te Connectivity 87X2955
Mini-Reel of 350537-7 UMNL SOK 20-14 .0126 AUNI/B

Mini-Reel of 350537-7 UMNL SOK 20-14 .0126 AUNI/B

Supplier's Site
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 90F3610 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
90F3610
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 90F3610
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG; Length:0.78"RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG; Length:0.78"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25372TR-ND 350537-7 350537-7 87X2955 90F3610
Product Name Rectangular Connector Contacts Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Mini-Reel Of 350537-7 Umnl Sok 20-14 .0126 Auni/b Amp - Te Connectivity Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details