TE Connectivity Rectangular Connector Contacts 350537-3

Description
Socket Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25375TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25375TR-ND
Rectangular Connector Contacts A25375TR-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A25375CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25375CT-ND
Rectangular Connector Contacts A25375CT-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Contacts - 350537-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350537-3
Contacts 350537-3
UMNL SOK 20-14 .0125 PTPPHBZ

UMNL SOK 20-14 .0125 PTPPHBZ

Buy Now
Swedesboro, NJ, United States
Contacts
350537-3
Contacts 350537-3
Contacts

Contacts

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 350537-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
350537-3
Connectors Crimp Contacts, Commercial, Stamped & Formed 350537-3
UMNL SOK 20-14 .0125 PTPPHBZ

UMNL SOK 20-14 .0125 PTPPHBZ

Buy Now
Singapore, Singapore
19A 600V Electronic Connector
332-350537-3
19A 600V Electronic Connector 332-350537-3
Female Power Crimp Terminal 19A 600V 20-14AWG Tin Bronze Product overview: 350537-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350537-3 can be used for catalog matching and distributor lookup.

Female Power Crimp Terminal 19A 600V 20-14AWG Tin Bronze Product overview: 350537-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350537-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 90F3594 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
90F3594
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 90F3594
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25375TR-ND 350537-3 350537-3 332-350537-3 90F3594
Product Name Rectangular Connector Contacts Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed 19A 600V Electronic Connector Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 14 to 20 AWG 20 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
SMA Female to BNC Male, Adapter - 9216 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details