TE Connectivity 19A 600V Electronic Connector 350537-1

Description
Power Contact, Female, Crimp, 19A, 600V, 14-20AWG, Tin Product overview: 350537-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350537-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Contact, Female, Crimp, 19A, 600V, 14-20AWG, Tin Product overview: 350537-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350537-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
19A 600V Electronic Connector
332-350537-1
19A 600V Electronic Connector 332-350537-1
Power Contact, Female, Crimp, 19A, 600V, 14-20AWG, Tin Product overview: 350537-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350537-1 can be used for catalog matching and distributor lookup.

Power Contact, Female, Crimp, 19A, 600V, 14-20AWG, Tin Product overview: 350537-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350537-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 350537-1 - 1005177-350537-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350537-1
1005177-350537-1
Rectangular Connectors - 350537-1 1005177-350537-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1005177-350537-1 Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1005177-350537-1
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 350537-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
350537-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 350537-1
UMNL SOK 20-14 .0126 PTPBR

UMNL SOK 20-14 .0126 PTPBR

Buy Now
Rectangular Connector Contacts - A100565TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100565TR-ND
Rectangular Connector Contacts A100565TR-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100565CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100565CT-ND
Rectangular Connector Contacts A100565CT-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Contacts - 350537-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350537-1
Contacts 350537-1
UMNL SOK 20-14 .0126 PTPBR

UMNL SOK 20-14 .0126 PTPBR

Buy Now
Swedesboro, NJ, United States
Contacts
350537-1
Contacts 350537-1
Contacts

Contacts

Buy Now
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 14C4067 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
14C4067
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 14C4067
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Length:0.78" RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Length:0.78" RoHS Compliant: Yes

Supplier's Site
Contact, Universal Mate-N-Lok Series, Socket, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 35X2744 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Universal Mate-N-Lok Series, Socket, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
35X2744
Contact, Universal Mate-N-Lok Series, Socket, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 35X2744
Contact, Universal Mate-N-Lok Series, Socket, 20 AWG, 14 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Universal Mate-N-Lok Series, Socket, 20 AWG, 14 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-350537-1 1005177-350537-1 350537-1 A100565TR-ND 350537-1 14C4067 35X2744
Product Name 19A 600V Electronic Connector Rectangular Connectors - 350537-1 Connectors Crimp Contacts, Commercial, Stamped & Formed Rectangular Connector Contacts Contacts Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity Contact, Universal Mate-N-Lok Series, Socket, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products