Female Crimp Power Contact, 19A, 600V, 20-14 AWG, Ni/Au Product overview: 350536-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350536-6 can be used for catalog matching and distributor lookup.
UMNL SOK 20-14 .0125AUNI/PHBZ
Socket Contact Gold 14-20 AWG Crimp
Socket Contact Gold 14-20 AWG Crimp
Win Source Part Number: 1135369-350536-6
Category: Connectors, Interconnects>Rectan
Series: Universal MATE-N-LOK
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 5,000
Alternative Parts (Cross-Reference): 350536-6.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A25728-ND,-402245922
Base Product Number: 350536
CONN SOCKET 14-20AWG GOLD CRIMP
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG; Length:0.76" RoHS Compliant: Yes
CONTACT, SOCKET, 20-14AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
CONTACT, CRIMP, SOCKET, 20-14AWG, REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350536-6 | 332-350536-6 | 350536-6 | A25347CT-ND | 1135369-350536-6 | 792-350536-6 | 90F3606 | 28X2717 | 35X2743 |
| Product Name | Contacts | 19A 600V Electronic Connector | Connectors Crimp Contacts, Commercial, Stamped & Formed | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Contacts | CONN SOCKET 14-20AWG GOLD CRIMP | Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Socket, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity | Contact, Crimp, Socket, 20-14Awg, Reel; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | ||||||||
| Termination | Crimp | Crimp | Crimp | Solder | Solder | ||||
| Voltage Rating | 600 volts | 600 volts | |||||||
| Current Rating | 19.0 amps | 19.0 amps |