TE Connectivity Barrel - Barrel - Power Connectors - 350536-3 350536-3

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971465-350536-3 Connector Type: Socket Termination: Crimp Contact Material: Bronze, Tin Voltage Rating: 600 V Current Rating: 19 A Number of Contacts: 1 Gender: Female Length: 20.07 mm Approvals: UL Orientation: Straight Contact Plating: Tin Number of Ports: 1 Number of Terminals: 1 Operating Supply Voltage: 600 V Contact Current Rating: 19 A Height: 4.19 mm Insulation Diameter: 3.302 mm Contact Gender: Female Plating: Tin Categories: Barrel - Power Connectors Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 4.19 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -67 °C Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V REACH SVHC: Unknown Wire/Cable Type: Discrete Wire/Cable Gauge: 14 AWG ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 19 A Wire Gauge (Max): 20 AWG Wire Gauge (Min): 14 AWG Contact Style: Socket Connector System: Wire-to-Wire Contact Retention: With VDE Tested: Yes Circuit Application: Power
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971465-350536-3 Connector Type: Socket Termination: Crimp Contact Material: Bronze, Tin Voltage Rating: 600 V Current Rating: 19 A Number of Contacts: 1 Gender: Female Length: 20.07 mm Approvals: UL Orientation: Straight Contact Plating: Tin Number of Ports: 1 Number of Terminals: 1 Operating Supply Voltage: 600 V Contact Current Rating: 19 A Height: 4.19 mm Insulation Diameter: 3.302 mm Contact Gender: Female Plating: Tin Categories: Barrel - Power Connectors Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 4.19 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -67 °C Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V REACH SVHC: Unknown Wire/Cable Type: Discrete Wire/Cable Gauge: 14 AWG ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 19 A Wire Gauge (Max): 20 AWG Wire Gauge (Min): 14 AWG Contact Style: Socket Connector System: Wire-to-Wire Contact Retention: With VDE Tested: Yes Circuit Application: Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Power Connectors - 350536-3 - 971465-350536-3 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - 350536-3
971465-350536-3
Barrel - Barrel - Power Connectors - 350536-3 971465-350536-3
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971465-350536-3 Connector Type: Socket Termination: Crimp Contact Material: Bronze, Tin Voltage Rating: 600 V Current Rating: 19 A Number of Contacts: 1 Gender: Female Length: 20.07 mm Approvals: UL Orientation: Straight Contact Plating: Tin Number of Ports: 1 Number of Terminals: 1 Operating Supply Voltage: 600 V Contact Current Rating: 19 A Height: 4.19 mm Insulation Diameter: 3.302 mm Contact Gender: Female Plating: Tin Categories: Barrel - Power Connectors Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 4.19 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -67 °C Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V REACH SVHC: Unknown Wire/Cable Type: Discrete Wire/Cable Gauge: 14 AWG ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 19 A Wire Gauge (Max): 20 AWG Wire Gauge (Min): 14 AWG Contact Style: Socket Connector System: Wire-to-Wire Contact Retention: With VDE Tested: Yes Circuit Application: Power

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971465-350536-3
Connector Type: Socket
Termination: Crimp
Contact Material: Bronze, Tin
Voltage Rating: 600 V
Current Rating: 19 A
Number of Contacts: 1
Gender: Female
Length: 20.07 mm
Approvals: UL
Orientation: Straight
Contact Plating: Tin
Number of Ports: 1
Number of Terminals: 1
Operating Supply Voltage: 600 V
Contact Current Rating: 19 A
Height: 4.19 mm
Insulation Diameter: 3.302 mm
Contact Gender: Female
Plating: Tin
Categories: Barrel - Power Connectors
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 4.19 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -67 °C
Voltage Rating (AC): 600 V
Max Voltage Rating (AC): 600 V
REACH SVHC: Unknown
Wire/Cable Type: Discrete
Wire/Cable Gauge: 14 AWG
ELV: Compliant
Flammability Rating: UL94 V-0
Max Current Rating: 19 A
Wire Gauge (Max): 20 AWG
Wire Gauge (Min): 14 AWG
Contact Style: Socket
Connector System: Wire-to-Wire
Contact Retention: With
VDE Tested: Yes
Circuit Application: Power

Buy Now
Rectangular Connector Contacts - A100563TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100563TR-ND
Rectangular Connector Contacts A100563TR-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100563CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100563CT-ND
Rectangular Connector Contacts A100563CT-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-350536-3
19A 600V Electronic Connector 332-350536-3
Power Contact, 19A, 600V, Female, Crimp, 14-20AWG, Tin Product overview: 350536-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350536-3 can be used for catalog matching and distributor lookup.

Power Contact, 19A, 600V, Female, Crimp, 14-20AWG, Tin Product overview: 350536-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350536-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 350536-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350536-3
Contacts 350536-3
UMNL SOK 20-14 .0125 PTPPHBZ

UMNL SOK 20-14 .0125 PTPPHBZ

Buy Now
Swedesboro, NJ, United States
Contacts
350536-3
Contacts 350536-3
Contacts

Contacts

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 350536-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
350536-3
Connectors Crimp Contacts, Commercial, Stamped & Formed 350536-3
UMNL SOK 20-14 .0125 PTPPHBZ

UMNL SOK 20-14 .0125 PTPPHBZ

Buy Now
350536-3 Rohs Compliant Amp - Te Connectivity - 82AC1534 - Newark, An Avnet Company
Chicago, IL, United States
350536-3 Rohs Compliant Amp - Te Connectivity
82AC1534
350536-3 Rohs Compliant Amp - Te Connectivity 82AC1534
350536-3 ROHS COMPLIANT: YES

350536-3 ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2716 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2716
Contact, Socket, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2716
CONTACT, SOCKET, 20-14AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 58R2753 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
58R2753
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 58R2753
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 971465-350536-3 A100563TR-ND 332-350536-3 350536-3 350536-3 82AC1534 28X2716
Product Name Barrel - Barrel - Power Connectors - 350536-3 Rectangular Connector Contacts 19A 600V Electronic Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed 350536-3 Rohs Compliant Amp - Te Connectivity Contact, Socket, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
Termination Crimp Crimp Crimp
Mounting Cable
Voltage Rating 600 volts 600 volts
Current Rating 19.0 amps 19.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details