Win Source Part Number: 1113048-350536-1
Category: Connectors, Interconnects>Rectan
Series: Universal MATE-N-LOK
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 5,000
Alternative Parts (Cross-Reference): 350536-1.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -403429822-SI,A97889
Base Product Number: 350536
Socket Contact Tin 14-20 AWG Crimp
Socket Contact Tin 14-20 AWG Crimp
Power Socket Contact, 19A, 600V, Crimp, 14-20AWG, Tin, Female, Reel Product overview: 350536-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350536-1 can be used for catalog matching and distributor lookup.
UMNL SOK 20-14 .0126 PTPBR
350536-1 ROHS COMPLIANT: YES
Contact, Universal Mate-N-Lok Series, Socket, 20 AWG, 14 AWG, Crimp, Brass RoHS Compliant: Yes
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
CONTACT, SOCKET, 20-14AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1113048-350536-1 | 350536-1 | A97889CT-ND | 332-350536-1 | 350536-1 | 84AC3785 | 90F3616 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Contacts | Contacts | Rectangular Connector Contacts | 19A 600V Electronic Connector | Connectors Crimp Contacts, Commercial, Stamped & Formed | 350536-1 Rohs Compliant Amp - Te Connectivity | Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||||
| Termination | Crimp | Crimp | Crimp | ||||
| Contact Size (AWG) | 14 to 20 AWG | 20 AWG |