TE Connectivity Chip Resistor - Surface Mount 3504G3A976RFTDF

Description
RES 976 OHM 1% 6W 2512
Request a Quote Datasheet
Description
RES 976 OHM 1% 6W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3504G3A976RFTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A976RFTDFCT-ND
Chip Resistor - Surface Mount 1712-3504G3A976RFTDFCT-ND
RES 976 OHM 1% 6W 2512

RES 976 OHM 1% 6W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-3504G3A976RFTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A976RFTDFTR-ND
Chip Resistor - Surface Mount 1712-3504G3A976RFTDFTR-ND
RES 976 OHM 1% 6W 2512

RES 976 OHM 1% 6W 2512

Buy Now Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK2663 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK2663
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK2663
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK2662 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK2662
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK2662
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-3504G3A976RFTDFCT-ND 52AK2663
Product Name Chip Resistor - Surface Mount 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176399-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9313FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details