TE Connectivity Chip Resistor - Surface Mount 3504G3A806RFTE

Description
RES 806 OHM 1% 6W 2512
Request a Quote Datasheet
Description
RES 806 OHM 1% 6W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3504G3A806RFTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A806RFTETR-ND
Chip Resistor - Surface Mount 1712-3504G3A806RFTETR-ND
RES 806 OHM 1% 6W 2512

RES 806 OHM 1% 6W 2512

Buy Now Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK2584 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK2584
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK2584
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK2585 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK2585
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK2585
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-3504G3A806RFTETR-ND 52AK2584
Product Name Chip Resistor - Surface Mount 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 457401 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Ceramic, Wirewound
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details