RES 71.5 OHM 1% 6W 2512
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-3504G3A71R5FTETR-ND | 52AK2520 |
| Product Name | Chip Resistor - Surface Mount | 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 71.5 ohms |