TE Connectivity Chip Resistor - Surface Mount 3504G3A619RFTDF

Description
RES 619 OHM 1% 6W 2512
Request a Quote
Description
RES 619 OHM 1% 6W 2512
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3504G Surface Mount Power Resistor is a high stability thin film chip resistor designed for applications requiring a compact size with a high power rating. It offers a power rating of 6W at 70°C in a 2512 package size, making it suitable for power supplies, power switching, braking systems, and automation controls. The resistor features a temperature coefficient of resistance (TCR) of ±50ppm/°C and a tolerance of ±1%, ensuring reliable performance across various conditions. It operates within a resistance range of 50,Ѷ to 30.1K,Ѷ and can handle a maximum operating voltage of 100V, with an overload voltage of up to 200V. The operating temperature range extends from -55°C to 155°C, allowing for versatility in different environments. The product is RoHS compliant and constructed with a high thermal conductivity aluminum-nitride substrate, which enhances its performance in heat dissipation.

Datasheet Summary
Powered by GS/AI

The 3504G Surface Mount Power Resistor is a high stability thin film chip resistor designed for applications requiring a compact size with a high power rating. It offers a power rating of 6W at 70°C in a 2512 package size, making it suitable for power supplies, power switching, braking systems, and automation controls. The resistor features a temperature coefficient of resistance (TCR) of ±50ppm/°C and a tolerance of ±1%, ensuring reliable performance across various conditions. It operates within a resistance range of 50,Ѷ to 30.1K,Ѷ and can handle a maximum operating voltage of 100V, with an overload voltage of up to 200V. The operating temperature range extends from -55°C to 155°C, allowing for versatility in different environments. The product is RoHS compliant and constructed with a high thermal conductivity aluminum-nitride substrate, which enhances its performance in heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3504G3A619RFTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A619RFTDFCT-ND
Chip Resistor - Surface Mount 1712-3504G3A619RFTDFCT-ND
RES 619 OHM 1% 6W 2512

RES 619 OHM 1% 6W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-3504G3A619RFTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A619RFTDFTR-ND
Chip Resistor - Surface Mount 1712-3504G3A619RFTDFTR-ND
RES 619 OHM 1% 6W 2512

RES 619 OHM 1% 6W 2512

Buy Now Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK2454 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK2454
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK2454
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK2455 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK2455
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK2455
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-3504G3A619RFTDFCT-ND 52AK2454
Product Name Chip Resistor - Surface Mount 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details