TE Connectivity 3504G3A5K62FTDF
TE Connectivity 3504G3A5K62FTDF
TE Connectivity 3504G3A5K62FTDF
RES 5.62K OHM 1% 6W 2512
RES 5.62K OHM 1% 6W 2512
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2530046P | 1712-3504G3A5K62FTDFTR-ND | 52AK2347 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 5620 ohms | ||
| Power Rating | 6 watts | 6 watts | |
| Standards and Certifications | RoHS | RoHS |