The 3504G Surface Mount Power Resistor is a high stability thin film chip resistor designed for applications requiring a high power-to-size ratio, rated at 6W in a 2512 package size. It features a temperature coefficient of resistance (TCR) of ±50ppm/°C and a tolerance of ±1%. The resistor is suitable for use in power supplies, power switching, braking systems, and automation controls. It operates within a resistance range of 50,Ѷ to 30.1K,Ѷ and has a maximum operating voltage of 100V, with a maximum overload voltage of 200V. The operating temperature range is from -55°C to 155°C. The product is constructed on a high thermal conductivity aluminum nitride substrate, ensuring effective heat dissipation, which is critical for maintaining performance under load. The resistors are compliant with RoHS standards and are packaged for automatic placement, making them suitable for high-volume manufacturing.
RES 4.64K OHM 1% 6W 2512
RES 4.64K OHM 1% 6W 2512
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-3504G3A4K64FTDFCT-ND | 52AK2275 |
| Product Name | Chip Resistor - Surface Mount | 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % |