TE Connectivity Chip Resistor - Surface Mount 3504G3A4K12FTE

Description
RES 4.12K OHM 1% 6W 2512
Request a Quote
Description
RES 4.12K OHM 1% 6W 2512
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3504G Surface Mount Power Resistor is a high stability thin film chip resistor designed for applications requiring a high power-to-size ratio, rated at 6W in a 2512 package size. It features a temperature coefficient of resistance (TCR) of ±50ppm/°C and a resistance tolerance of ±1%. The resistor is available in a resistance range from 50,Ѷ to 30.1K,Ѷ and can operate at a maximum voltage of 100V, with an overload voltage of 200V. The operating temperature range is from -55°C to 155°C, making it suitable for various environmental conditions. The construction includes an aluminum nitride substrate, which contributes to its high thermal conductivity. The resistors are compliant with RoHS standards and are designed for automatic placement due to their accurate and uniform dimensions. They are ideal for use in power supplies, power switching, braking systems, and automation controls.

Datasheet Summary
Powered by GS/AI

The 3504G Surface Mount Power Resistor is a high stability thin film chip resistor designed for applications requiring a high power-to-size ratio, rated at 6W in a 2512 package size. It features a temperature coefficient of resistance (TCR) of ±50ppm/°C and a resistance tolerance of ±1%. The resistor is available in a resistance range from 50,Ѷ to 30.1K,Ѷ and can operate at a maximum voltage of 100V, with an overload voltage of 200V. The operating temperature range is from -55°C to 155°C, making it suitable for various environmental conditions. The construction includes an aluminum nitride substrate, which contributes to its high thermal conductivity. The resistors are compliant with RoHS standards and are designed for automatic placement due to their accurate and uniform dimensions. They are ideal for use in power supplies, power switching, braking systems, and automation controls.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3504G3A4K12FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A4K12FTETR-ND
Chip Resistor - Surface Mount 1712-3504G3A4K12FTETR-ND
RES 4.12K OHM 1% 6W 2512

RES 4.12K OHM 1% 6W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 3504G3A4K12FTE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
3504G3A4K12FTE
Chip Resistor - Surface Mount 3504G3A4K12FTE
3504G 3A 4K12 1% 4K RL

3504G 3A 4K12 1% 4K RL

Supplier's Site Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK2256 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK2256
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK2256
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK2257 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK2257
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK2257
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-3504G3A4K12FTETR-ND 3504G3A4K12FTE 52AK2256
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers