The 3504G Surface Mount Power Resistor is a high stability thin film chip resistor designed for applications requiring a high power-to-size ratio, rated at 6W in a 2512 package size. It features a temperature coefficient of resistance (TCR) of ±50ppm/°C and a resistance tolerance of ±1%. The resistor is suitable for use in power supplies, power switching, braking systems, and automation controls. It operates within a resistance range of 50,Ѷ to 30.1K,Ѷ and can handle a maximum operating voltage of 100V, with a maximum overload voltage of 200V. The operating temperature range is from -55°C to 155°C. The product is RoHS compliant and constructed with a high thermal conductivity aluminum-nitride substrate, ensuring reliable performance in various environmental conditions.
RES 4.02K OHM 1% 6W 2512
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-3504G3A4K02FTETR-ND | 52AK2252 |
| Product Name | Chip Resistor - Surface Mount | 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % |