The 3504G Surface Mount Power Resistor is a high stability thin film chip resistor designed for applications requiring a high power-to-size ratio, rated at 6W in a 2512 package size. It features a temperature coefficient of resistance (TCR) of ±50ppm/°C and a tolerance of ±1%, with resistance values available from 50,Ѷ to 30.1K,Ѷ. The maximum operating voltage is 100V, with a maximum overload voltage of 200V, and it operates within a temperature range of -55°C to 155°C. The resistor is constructed on a high thermal conductivity aluminum nitride substrate, ensuring efficient heat dissipation. It is suitable for use in power supplies, power switching, braking systems, and automation controls. The product is RoHS compliant and designed for automatic placement methods, making it a practical choice for various electronic applications.
RES 3.48K OHM 1% 6W 2512
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-3504G3A3K48FTDFTR-ND | 52AK2175 |
| Product Name | Chip Resistor - Surface Mount | 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % |