The 3504G Surface Mount Power Resistor is a high stability thin film chip resistor designed for applications requiring a high power-to-size ratio, rated at 6W in a 2512 package size. It features a temperature coefficient of resistance (TCR) of ±50ppm/°C and a resistance tolerance of ±1%. The resistor is available in a resistance range from 50,Ѷ to 30.1K,Ѷ, with a maximum operating voltage of 100V and an overload voltage of 200V. The operating temperature range is from -55°C to 155°C, making it suitable for various environmental conditions. The product is compliant with RoHS standards and is constructed on a high thermal conductivity aluminum-nitride substrate, which enhances its performance in power supply, power switching, braking systems, and automation controls. The resistors are designed for automatic placement, ensuring accurate and uniform dimensions for efficient assembly.
RES 383 OHM 1% 6W 2512
RES 383 OHM 1% 6W 2512
RES 383 OHM 1% 6W 2512
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-3504G3A383RFTDFDKR-ND | 52AK2243 |
| Product Name | Chip Resistor - Surface Mount | 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 383 ohms |