The 3504G Surface Mount Power Resistor is a high stability thin film chip resistor designed for applications requiring a high power-to-size ratio, rated at 6W in a 2512 package size. It features a temperature coefficient of resistance (TCR) of ±50ppm/°C and a resistance tolerance of ±1%. The resistor is available in a resistance range from 50,Ѷ to 30.1K,Ѷ, with a maximum operating voltage of 100V and a maximum overload voltage of 200V. It operates effectively within a temperature range of -55°C to 155°C. The construction utilizes a high thermal conductivity aluminum-nitride substrate, which enhances performance in power supply, power switching, braking systems, and automation controls. The resistors are designed for automatic placement methods due to their accurate and uniform physical dimensions. Environmental testing confirms reliability under various conditions, including thermal shock and high-temperature exposure. The product is RoHS compliant, making it suitable for environmentally conscious designs.
RES 26.7K OHM 1% 6W 2512
RES 26.7K OHM 1% 6W 2512
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-3504G3A26K7FTDFTR-ND | 52AK2107 |
| Product Name | Chip Resistor - Surface Mount | 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % |