RES 26.1K OHM 1% 6W 2512
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
3504G 3A 26K1 1% 4K RL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1712-3504G3A26K1FTETR-ND | 52AK2104 | 3504G3A26K1FTE |
| Product Name | Chip Resistor - Surface Mount | 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % |