TE Connectivity Chip Resistor - Surface Mount 3504G3A26K1FTDF

Description
RES 26.1K OHM 1% 6W 2512
Request a Quote Datasheet
Description
RES 26.1K OHM 1% 6W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3504G3A26K1FTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A26K1FTDFTR-ND
Chip Resistor - Surface Mount 1712-3504G3A26K1FTDFTR-ND
RES 26.1K OHM 1% 6W 2512

RES 26.1K OHM 1% 6W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-3504G3A26K1FTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A26K1FTDFCT-ND
Chip Resistor - Surface Mount 1712-3504G3A26K1FTDFCT-ND
RES 26.1K OHM 1% 6W 2512

RES 26.1K OHM 1% 6W 2512

Buy Now Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK2102 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK2102
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK2102
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK2103 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK2103
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK2103
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-3504G3A26K1FTDFTR-ND 52AK2102
Product Name Chip Resistor - Surface Mount 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
3 suppliers